Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120055-MC34331
Color: Natural
Number of Rows: 2
Termination: Through Hole
Contact Material: Copper
Current Rating: 5 A
Number of Contacts: 6
Gender: Receptacle
Contact Plating: Tin
Contact Resistance: 10 mΩ
Material: Nylon
Categories: Custom Parts
Insulation Resistance: 1 GΩ
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1120055-MC34331 |
| Product Name | Custom Parts - Custom Parts (J - M) - MC34331 |