Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077167-MC33182
Length: 6.35 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 90 V
Power Dissipation: 2.1 W
Height: 6.35 mm
Weight: 4.535924 g
Hold Current: 1.85 A
Width: 6.35 mm
Trip Current: 3.7 A
Categories: OEM Parts(M-N)
Case / Package: Radial
Alternative Parts (Cross-Reference): RXEF185; RUEF185; RUEF135; NXRT15WB473FA3A016; NXRT15WF104FA1B010; B57153S330MMC33182.;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 90 V
REACH SVHC: Unknown
Lead Length: 7.6 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1077167-MC33182 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC33182 |