Newark, An Avnet Company Terminals - MC29550 MC29550

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160861-MC29550 Color: Blue Termination: Crimp Insulation Material: Nylon Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160861-MC29550 Color: Blue Termination: Crimp Insulation Material: Nylon Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MC29550 - 1160861-MC29550 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - MC29550
1160861-MC29550
Terminals - MC29550 1160861-MC29550
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160861-MC29550 Color: Blue Termination: Crimp Insulation Material: Nylon Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160861-MC29550
Color: Blue
Termination: Crimp
Insulation Material: Nylon
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Stud
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 14 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1160861-MC29550
Product Name Terminals - MC29550
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers