Newark, An Avnet Company Terminals - MC29533 MC29533

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982918-MC29533 Color: Blue Contact Material: Copper Contact Plating: Tin Insulation Material: Nylon Categories: Terminals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 6 AWG
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982918-MC29533 Color: Blue Contact Material: Copper Contact Plating: Tin Insulation Material: Nylon Categories: Terminals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 6 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MC29533 - 982918-MC29533 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - MC29533
982918-MC29533
Terminals - MC29533 982918-MC29533
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982918-MC29533 Color: Blue Contact Material: Copper Contact Plating: Tin Insulation Material: Nylon Categories: Terminals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 6 AWG

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982918-MC29533
Color: Blue
Contact Material: Copper
Contact Plating: Tin
Insulation Material: Nylon
Categories: Terminals
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 6 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 982918-MC29533
Product Name Terminals - MC29533
Mounting Stud
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Banana Socket - 9252 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
N Female Bulkhead R/A PCB Mount Connector (LONG THREAD SW) - ET-NFRA-BH-PCL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details