The Tape, Masking, 1Inx60Yd; Adhesive Type Duratool is designed for high-temperature applications, with a maximum temperature resistance of 135°C (275°F) for up to 45 minutes. It features a tensile strength of 22 lbs/in and an adhesion to steel of 35 oz/in². The tape has an elongation of 8% and a total thickness of 7 mil (0.18 mm). The adhesive is made from natural rubber, is non-staining, non-toxic, and pH neutral, making it suitable for various applications, including masking PCB gold features during wave soldering. The tape is waterproof but may generate static charges during unrolling, so slow unwinding with an ionizer is recommended.
TAPE, MASKING, 1INX60YD; Adhesive Type:-; Tape Application:Masking;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 14N9066 |
| Product Name | Tape, Masking, 1Inx60Yd; Adhesive Type Duratool |
| Width | 1 inches (25.4 mm) |