Newark, An Avnet Company Tape, Esd Anti Static, 0.5Inx108Ft; Tape Backing Material Duratool MC23799

Description
TAPE, ESD ANTI STATIC, 0.5INX108FT; Tape Backing Material:Polyimide Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.918m; Tape Length - Imperial:108ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, ESD ANTI STATIC, 0.5INX108FT; Tape Backing Material:Polyimide Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.918m; Tape Length - Imperial:108ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Esd Anti Static, 0.5Inx108Ft; Tape Backing Material Duratool - 14N9063 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Esd Anti Static, 0.5Inx108Ft; Tape Backing Material Duratool
14N9063
Tape, Esd Anti Static, 0.5Inx108Ft; Tape Backing Material Duratool 14N9063
TAPE, ESD ANTI STATIC, 0.5INX108FT; Tape Backing Material:Polyimide Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.918m; Tape Length - Imperial:108ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes

TAPE, ESD ANTI STATIC, 0.5INX108FT; Tape Backing Material:Polyimide Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.918m; Tape Length - Imperial:108ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 14N9063
Product Name Tape, Esd Anti Static, 0.5Inx108Ft; Tape Backing Material Duratool
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
White PE Foam Double Coated Rubber - 2108 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1298 inches (3.3 mm)
Adhesive PE - Polyethylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details