Newark, An Avnet Company Tape, Warning, Black/yellow, 3Inx108Ft; Adhesive Type Duratool MC23785

Description
TAPE, WARNING, BLACK/YELLOW, 3INX108FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Black, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, WARNING, BLACK/YELLOW, 3INX108FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Black, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Warning, Black/yellow, 3Inx108Ft; Adhesive Type Duratool - 14N9049 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Warning, Black/yellow, 3Inx108Ft; Adhesive Type Duratool
14N9049
Tape, Warning, Black/yellow, 3Inx108Ft; Adhesive Type Duratool 14N9049
TAPE, WARNING, BLACK/YELLOW, 3INX108FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Black, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes

TAPE, WARNING, BLACK/YELLOW, 3INX108FT; Adhesive Type:Quick Stick Adhesive; Tape Colour:Black, Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 14N9049
Product Name Tape, Warning, Black/yellow, 3Inx108Ft; Adhesive Type Duratool
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data