Newark, An Avnet Company Fuses - MC12CF.500 MC12CF.500

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034690-MC12CF.500 Packaging: Cut Tape Current Rating: 500 mA Mounting: SMD (SMT) Categories: Fuses Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 32 V Voltage Rating (DC): 63 V Fuse Current: 500 mA REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034690-MC12CF.500 Packaging: Cut Tape Current Rating: 500 mA Mounting: SMD (SMT) Categories: Fuses Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 32 V Voltage Rating (DC): 63 V Fuse Current: 500 mA REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - MC12CF.500 - 1034690-MC12CF.500 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - MC12CF.500
1034690-MC12CF.500
Fuses - MC12CF.500 1034690-MC12CF.500
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034690-MC12CF.500 Packaging: Cut Tape Current Rating: 500 mA Mounting: SMD (SMT) Categories: Fuses Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 32 V Voltage Rating (DC): 63 V Fuse Current: 500 mA REACH SVHC: No SVHC

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034690-MC12CF.500
Packaging: Cut Tape
Current Rating: 500 mA
Mounting: SMD (SMT)
Categories: Fuses
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 32 V
Voltage Rating (DC): 63 V
Fuse Current: 500 mA
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1034690-MC12CF.500
Product Name Fuses - MC12CF.500
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers