Newark, An Avnet Company Custom Parts - Custom Parts (J - M) - MC1206N2R2C201CT MC1206N2R2C201CT

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136154-MC1206N2R2C2 01CT Packaging: Cut Tape Voltage Rating: 200 V Capacitance: 2.2 pF Tolerance: 0.25 % Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136154-MC1206N2R2C2 01CT Packaging: Cut Tape Voltage Rating: 200 V Capacitance: 2.2 pF Tolerance: 0.25 % Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MC1206N2R2C201CT - 1136154-MC1206N2R2C201CT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MC1206N2R2C201CT
1136154-MC1206N2R2C201CT
Custom Parts - Custom Parts (J - M) - MC1206N2R2C201CT 1136154-MC1206N2R2C201CT
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136154-MC1206N2R2C2 01CT Packaging: Cut Tape Voltage Rating: 200 V Capacitance: 2.2 pF Tolerance: 0.25 % Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136154-MC1206N2R2C201CT
Packaging: Cut Tape
Voltage Rating: 200 V
Capacitance: 2.2 pF
Tolerance: 0.25 %
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1136154-MC1206N2R2C201CT
Product Name Custom Parts - Custom Parts (J - M) - MC1206N2R2C201CT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.20E-6 microF
Capacitance Tolerance 0 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details