Newark, An Avnet Company Chip Resistor - Surface Mount - MC0201L6F1472SE MC0201L6F1472SE

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186032-MC0201L6F147 2SE Packaging: Cut Tape Voltage Rating: 25 V Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 14.7 kΩ Power Rating: 50 mW Number of Pins: 2 Width: 600 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186032-MC0201L6F147 2SE Packaging: Cut Tape Voltage Rating: 25 V Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 14.7 kΩ Power Rating: 50 mW Number of Pins: 2 Width: 600 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MC0201L6F1472SE - 1186032-MC0201L6F1472SE - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MC0201L6F1472SE
1186032-MC0201L6F1472SE
Chip Resistor - Surface Mount - MC0201L6F1472SE 1186032-MC0201L6F1472SE
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186032-MC0201L6F147 2SE Packaging: Cut Tape Voltage Rating: 25 V Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 14.7 kΩ Power Rating: 50 mW Number of Pins: 2 Width: 600 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 0603

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186032-MC0201L6F1472SE
Packaging: Cut Tape
Voltage Rating: 25 V
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Resistance: 14.7 kΩ
Power Rating: 50 mW
Number of Pins: 2
Width: 600 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 0603

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1186032-MC0201L6F1472SE
Product Name Chip Resistor - Surface Mount - MC0201L6F1472SE
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 14700 ohms
Tolerance 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details