Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189108-MC008466
Temperature Coefficient: 25 ppm/°C
Resistance: 10 Ω
Power Rating: 100 mW
Categories: Custom Parts
Alternative Parts (Cross-Reference): MC008466.; MC008466..;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189108-MC008466 |
| Product Name | Custom Parts - Custom Parts (J - M) - MC008466 |