Farnell Europe Fuse, Quick Blow, 500Ma; Product Range Belling Lee L693 500MA

Description
FUSE, QUICK BLOW, 500MA; Product Range:-; Fuse Current:500mA; Voltage Rating V AC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Blow Characteristic:Fast Acting; Breaking Capacity Current AC:33kA; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
FUSE, QUICK BLOW, 500MA; Product Range:-; Fuse Current:500mA; Voltage Rating V AC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Blow Characteristic:Fast Acting; Breaking Capacity Current AC:33kA; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Quick Blow, 500Ma; Product Range Belling Lee - 97K4153 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, 500Ma; Product Range Belling Lee
97K4153
Fuse, Quick Blow, 500Ma; Product Range Belling Lee 97K4153
FUSE, QUICK BLOW, 500MA; Product Range:-; Fuse Current:500mA; Voltage Rating V AC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Blow Characteristic:Fast Acting; Breaking Capacity Current AC:33kA; SVHC:No SVHCRoHS Compliant: Yes

FUSE, QUICK BLOW, 500MA; Product Range:-; Fuse Current:500mA; Voltage Rating V AC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Blow Characteristic:Fast Acting; Breaking Capacity Current AC:33kA; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 97K4153
Product Name Fuse, Quick Blow, 500Ma; Product Range Belling Lee
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625122 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFUSB -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers