Farnell Europe Fuse, Quick Blow, 10A; Blow Characteristic Belling Lee L693 10A

Description
FUSE, QUICK BLOW, 10A; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:33kA RoHS Compliant: Yes
Description
FUSE, QUICK BLOW, 10A; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:33kA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, Quick Blow, 10A (part number 97K4148) is a size 0 ceramic, sand-filled fuse link measuring 32mm x 6.3mm. It is designed for a maximum voltage of 440 V a.c. and 230 V d.c., with a breaking capacity of 33 kA at 0.3 power factor. The fuse has a minimum operational life of 1,000 hours at rated current in ambient temperatures up to 35°C, and 1,000 hours at 80% of rated current in temperatures ranging from 35°C to 85°C. It operates effectively within a temperature range of -60°C to +85°C. The fuse is marked with its rating and a Joint Services reference number, and it weighs 2.6g. This product is suitable for applications requiring a quick blow characteristic and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Fuse, Quick Blow, 10A (part number 97K4148) is a size 0 ceramic, sand-filled fuse link measuring 32mm x 6.3mm. It is designed for a maximum voltage of 440 V a.c. and 230 V d.c., with a breaking capacity of 33 kA at 0.3 power factor. The fuse has a minimum operational life of 1,000 hours at rated current in ambient temperatures up to 35°C, and 1,000 hours at 80% of rated current in temperatures ranging from 35°C to 85°C. It operates effectively within a temperature range of -60°C to +85°C. The fuse is marked with its rating and a Joint Services reference number, and it weighs 2.6g. This product is suitable for applications requiring a quick blow characteristic and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Quick Blow, 10A; Blow Characteristic Belling Lee - 97K4148 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, 10A; Blow Characteristic Belling Lee
97K4148
Fuse, Quick Blow, 10A; Blow Characteristic Belling Lee 97K4148
FUSE, QUICK BLOW, 10A; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:33kA RoHS Compliant: Yes

FUSE, QUICK BLOW, 10A; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:33kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 97K4148
Product Name Fuse, Quick Blow, 10A; Blow Characteristic Belling Lee
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers