TERMINAL, PANEL, 30A; Product Range:-; Connector Colour:Red; Connector Mounting:Panel Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; SVHC:No SVHC (15-Jun-2015); Connector Type:Terminal; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06WX9165 |
| Product Name | Terminal, Panel, 30A; Product Range Belling Lee |
| Mounting | Panel Mount |