RF/COAXIAL, MCX PLUG, STRAIGHT, 50 OHM; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 06WX9104 |
| Product Name | Rf/coaxial, Mcx Plug, Straight, 50 Ohm; Connector Type Belling Lee |
| Connector Type | MCX |