Farnell Europe Socket, 4Mm; Product Range Belling Lee L1413/RED

Description
SOCKET, 4MM; Product Range:-; Gender:Receptacle; Current Rating:15A; Voltage Rating:-; Contact Plating:-; Contact Material:-; Connector Colour:Red; Connector Mounting:Panel Mount; SVHC:No SVHC (15-Jun-2015); Connector Type:Test
Datasheet
Description
SOCKET, 4MM; Product Range:-; Gender:Receptacle; Current Rating:15A; Voltage Rating:-; Contact Plating:-; Contact Material:-; Connector Colour:Red; Connector Mounting:Panel Mount; SVHC:No SVHC (15-Jun-2015); Connector Type:Test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 4Mm; Product Range Belling Lee - 06WX9090 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4Mm; Product Range Belling Lee
06WX9090
Socket, 4Mm; Product Range Belling Lee 06WX9090
SOCKET, 4MM; Product Range:-; Gender:Receptacle; Current Rating:15A; Voltage Rating:-; Contact Plating:-; Contact Material:-; Connector Colour:Red; Connector Mounting:Panel Mount; SVHC:No SVHC (15-Jun-2015); Connector Type:Test

SOCKET, 4MM; Product Range:-; Gender:Receptacle; Current Rating:15A; Voltage Rating:-; Contact Plating:-; Contact Material:-; Connector Colour:Red; Connector Mounting:Panel Mount; SVHC:No SVHC (15-Jun-2015); Connector Type:Test

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX9090
Product Name Socket, 4Mm; Product Range Belling Lee
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details