Farnell Europe Fuse Holder, 5/8x3/16; Fuse Holder Type Belling Lee L1383

Description
FUSE HOLDER, 5/8"X3/16"; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:2A; Fuse Size Held:4.7mm x 15.9mm, 00; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5/8"X3/16"; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:2A; Fuse Size Held:4.7mm x 15.9mm, 00; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5/8x3/16; Fuse Holder Type Belling Lee - 06WX9087 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5/8x3/16; Fuse Holder Type Belling Lee
06WX9087
Fuse Holder, 5/8x3/16; Fuse Holder Type Belling Lee 06WX9087
FUSE HOLDER, 5/8"X3/16"; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:2A; Fuse Size Held:4.7mm x 15.9mm, 00; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, 5/8"X3/16"; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:2A; Fuse Size Held:4.7mm x 15.9mm, 00; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 06WX9087
Product Name Fuse Holder, 5/8x3/16; Fuse Holder Type Belling Lee
Normal Operating Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM 2 in 1 Auto Blade Holder-Blue - 3557-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Fuse Holder - 10000673 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details