5" Wafer Tweezers; Tweezer Type:Wafer; Tweezer Tip Type / Style:-; Overall Length:127mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Carbon Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06X8650 |
| Product Name | 5 Wafer Tweezers; Tweezer Type Duratool |