Six Piece Stainless Steel Tweezer Set; No. of Tweezers:6; Tweezer Set Contents:General Purpose Tweezers; Tweezer Body Material:Stainless Steel Body; Product Range:-; Overall Length:177.8mm; Tweezer Tip Material:Carbon Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06X8644 |
| Product Name | Six Piece Stainless Steel Tweezer Set; No. Of Tweezers Duratool |