5" Chip Tweezers with 1/4" Wide Tip; Tweezer Type:Chip Tweezer; Tweezer Tip Type / Style:-; Overall Length:127mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Carbon Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06X8641 |
| Product Name | 5 Chip Tweezers With 1/4 Wide Tip; Tweezer Type Duratool |