Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066324-JA-2231-A
Termination: Screw
Current Rating: 6 A
Gender: Receptacle
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066324-JA-2231-A |
| Product Name | OEM Parts - OEM Parts (J - L) - JA-2231-A |