Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206804-HT-225D
Color: Blue
Length: 210 mm
Height: 37.084 mm
Weight: 503.487531 g
Width: 127 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): HT225D;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 18 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206804-HT-225D |
| Product Name | Custom Parts - Custom Parts (E - I) - HT-225D |