Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231101-FM110-01B28L
Contact Material: Brass
Gender: Female
Length: 15.5 mm
Contact Plating: Tin
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Socket
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 22 AWG
Terminal Material: Brass
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1231101-FM110-01B28L |
| Product Name | Terminals - FM110-01B28L |
| Mounting | Socket |