Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986670-DTSM-32S-B
Termination: SMD/SMT
Current Rating: 50 mA
Length: 6 mm
Mounting: SMD (SMT)
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Height: 5 mm
Operating Force: 3.14 N
Weight: 4.535924 g
Width: 6 mm
Illumination Type: Illuminated
Categories: OEM Parts(C-E)
Insulation Resistance: 100 MΩ
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986670-DTSM-32S-B |
| Product Name | OEM Parts - OEM Parts (C - E) - DTSM-32S-B |