Newark, An Avnet Company Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Duratool DTRPGSB-1A

Description
OPEN BUSHING, NYLON 6.6, 9.5MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
OPEN BUSHING, NYLON 6.6, 9.5MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Duratool - 43Y4272 - Newark, An Avnet Company
Chicago, IL, United States
Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Duratool
43Y4272
Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Duratool 43Y4272
OPEN BUSHING, NYLON 6.6, 9.5MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN BUSHING, NYLON 6.6, 9.5MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 43Y4272
Product Name Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Duratool
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details