Newark, An Avnet Company Pcb Support, Mini, 25.4Mm, Pk50; Pcb Support Type Duratool DTRMSPM-16-01

Description
PCB SUPPORT, MINI, 25.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, MINI, 25.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Mini, 25.4Mm, Pk50; Pcb Support Type Duratool - 43Y4198 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Mini, 25.4Mm, Pk50; Pcb Support Type Duratool
43Y4198
Pcb Support, Mini, 25.4Mm, Pk50; Pcb Support Type Duratool 43Y4198
PCB SUPPORT, MINI, 25.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, MINI, 25.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4198
Product Name Pcb Support, Mini, 25.4Mm, Pk50; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2699020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details