Newark, An Avnet Company Pcb Support, 11.1Mm, Pk50; Pcb Support Type Duratool DTRLCBS-2-7-01

Description
PCB SUPPORT, 11.1MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:6.8mm; Product Range:
Description
PCB SUPPORT, 11.1MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:6.8mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 11.1Mm, Pk50; Pcb Support Type Duratool - 43Y4148 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 11.1Mm, Pk50; Pcb Support Type Duratool
43Y4148
Pcb Support, 11.1Mm, Pk50; Pcb Support Type Duratool 43Y4148
PCB SUPPORT, 11.1MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:6.8mm; Product Range:

PCB SUPPORT, 11.1MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:6.8mm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4148
Product Name Pcb Support, 11.1Mm, Pk50; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
3/16 Round Female Standoff - 2025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers