Newark, An Avnet Company Screw, Pan Head Pz, M8, 50Mm, 50Pk; Thread Size Metric Duratool DT000431

Description
SCREW, PAN HEAD PZ, M8, 50MM, 50PK; Thread Size - Metric:M8; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD PZ, M8, 50MM, 50PK; Thread Size - Metric:M8; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pz, M8, 50Mm, 50Pk; Thread Size Metric Duratool - 48AC6597 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pz, M8, 50Mm, 50Pk; Thread Size Metric Duratool
48AC6597
Screw, Pan Head Pz, M8, 50Mm, 50Pk; Thread Size Metric Duratool 48AC6597
SCREW, PAN HEAD PZ, M8, 50MM, 50PK; Thread Size - Metric:M8; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PZ, M8, 50MM, 50PK; Thread Size - Metric:M8; Thread Size - Imperial:-; Screw Length:50mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 48AC6597
Product Name Screw, Pan Head Pz, M8, 50Mm, 50Pk; Thread Size Metric Duratool
Head Type Pan Head; Other; Pan Head Pozidriv
Material Metal
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Torx
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details