Newark, An Avnet Company Screw, Pan Head Pz, M8, 30Mm, 50Pk; Thread Size Metric Duratool DT000430

Description
SCREW, PAN HEAD PZ, M8, 30MM, 50PK; Thread Size - Metric:M8; Thread Size - Imperial:-; Screw Length:30mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD PZ, M8, 30MM, 50PK; Thread Size - Metric:M8; Thread Size - Imperial:-; Screw Length:30mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pz, M8, 30Mm, 50Pk; Thread Size Metric Duratool - 48AC6596 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pz, M8, 30Mm, 50Pk; Thread Size Metric Duratool
48AC6596
Screw, Pan Head Pz, M8, 30Mm, 50Pk; Thread Size Metric Duratool 48AC6596
SCREW, PAN HEAD PZ, M8, 30MM, 50PK; Thread Size - Metric:M8; Thread Size - Imperial:-; Screw Length:30mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PZ, M8, 30MM, 50PK; Thread Size - Metric:M8; Thread Size - Imperial:-; Screw Length:30mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 48AC6596
Product Name Screw, Pan Head Pz, M8, 30Mm, 50Pk; Thread Size Metric Duratool
Head Type Pan Head; Other; Pan Head Pozidriv
Material Metal
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Cap Screw, 1 1/2 in. Long, Qty 25 - SH25S150 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details