Newark, An Avnet Company Screw, Pan Head Pz, M4, 10Mm, 50Pk; Thread Size Metric Duratool DT000396

Description
SCREW, PAN HEAD PZ, M4, 10MM, 50PK; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD PZ, M4, 10MM, 50PK; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pz, M4, 10Mm, 50Pk; Thread Size Metric Duratool - 48AC6562 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pz, M4, 10Mm, 50Pk; Thread Size Metric Duratool
48AC6562
Screw, Pan Head Pz, M4, 10Mm, 50Pk; Thread Size Metric Duratool 48AC6562
SCREW, PAN HEAD PZ, M4, 10MM, 50PK; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PZ, M4, 10MM, 50PK; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 48AC6562
Product Name Screw, Pan Head Pz, M4, 10Mm, 50Pk; Thread Size Metric Duratool
Head Type Pan Head; Other; Pan Head Pozidriv
Material Metal
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details