Newark, An Avnet Company Screw, Pan Head Pz, M3.5, 8Mm, 50Pk; Thread Size Metric Duratool DT000387

Description
SCREW, PAN HEAD PZ, M3.5, 8MM, 50PK; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD PZ, M3.5, 8MM, 50PK; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pz, M3.5, 8Mm, 50Pk; Thread Size Metric Duratool - 48AC6553 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pz, M3.5, 8Mm, 50Pk; Thread Size Metric Duratool
48AC6553
Screw, Pan Head Pz, M3.5, 8Mm, 50Pk; Thread Size Metric Duratool 48AC6553
SCREW, PAN HEAD PZ, M3.5, 8MM, 50PK; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PZ, M3.5, 8MM, 50PK; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 48AC6553
Product Name Screw, Pan Head Pz, M3.5, 8Mm, 50Pk; Thread Size Metric Duratool
Head Type Pan Head; Other; Pan Head Pozidriv
Material Metal
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43903 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details