SCREW, PAN HEAD PZ, M3, 12MM, 50PK; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Metal; Fastener Plating:Black Oxide; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 48AC6547 |
| Product Name | Screw, Pan Head Pz, M3, 12Mm, 50Pk; Thread Size Metric Duratool |
| Head Type | Pan Head; Other; Pan Head Pozidriv |
| Material | Metal |
| Finish | Black Oxide |