Newark, An Avnet Company Label, Write-On, Polyethylene, 50X25Mm; Label Type Duratool DT000279

Description
LABEL, WRITE-ON, POLYETHYLENE, 50X25MM; Label Type:Write-On; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:Polyethylen e; Label Legend:Electrical Safety Test-Passed, Electrical Safety Test-Failed RoHS Compliant: Yes
Datasheet
Description
LABEL, WRITE-ON, POLYETHYLENE, 50X25MM; Label Type:Write-On; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:Polyethylen e; Label Legend:Electrical Safety Test-Passed, Electrical Safety Test-Failed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Write-On, Polyethylene, 50X25Mm; Label Type Duratool - 46AC8808 - Newark, An Avnet Company
Chicago, IL, United States
Label, Write-On, Polyethylene, 50X25Mm; Label Type Duratool
46AC8808
Label, Write-On, Polyethylene, 50X25Mm; Label Type Duratool 46AC8808
LABEL, WRITE-ON, POLYETHYLENE, 50X25MM; Label Type:Write-On; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:Polyethylen e; Label Legend:Electrical Safety Test-Passed, Electrical Safety Test-Failed RoHS Compliant: Yes

LABEL, WRITE-ON, POLYETHYLENE, 50X25MM; Label Type:Write-On; Label Height:25mm; Label Width:50mm; Label Diameter:-; Label Material:Polyethylene; Label Legend:Electrical Safety Test-Passed, Electrical Safety Test-Failed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 46AC8808
Product Name Label, Write-On, Polyethylene, 50X25Mm; Label Type Duratool
Materials of Construction Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details