Newark, An Avnet Company Label, Write-On, Blk On Wht; Label Type Duratool DT000271

Description
LABEL, WRITE-ON, BLK ON WHT; Label Type:Write-On; Label Height:38mm; Label Width:70mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:Black on White; Pack Quantity:-; Product Range:-; Label Legend:Inspected; SVHC:No SVHC RoHS Compliant: Yes
Description
LABEL, WRITE-ON, BLK ON WHT; Label Type:Write-On; Label Height:38mm; Label Width:70mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:Black on White; Pack Quantity:-; Product Range:-; Label Legend:Inspected; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Write-On, Blk On Wht; Label Type Duratool - 46AC8800 - Newark, An Avnet Company
Chicago, IL, United States
Label, Write-On, Blk On Wht; Label Type Duratool
46AC8800
Label, Write-On, Blk On Wht; Label Type Duratool 46AC8800
LABEL, WRITE-ON, BLK ON WHT; Label Type:Write-On; Label Height:38mm; Label Width:70mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:Black on White; Pack Quantity:-; Product Range:-; Label Legend:Inspected; SVHC:No SVHC RoHS Compliant: Yes

LABEL, WRITE-ON, BLK ON WHT; Label Type:Write-On; Label Height:38mm; Label Width:70mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:Black on White; Pack Quantity:-; Product Range:-; Label Legend:Inspected; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 46AC8800
Product Name Label, Write-On, Blk On Wht; Label Type Duratool
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details