Newark, An Avnet Company Desoldering Wire, 1.5M; Braid Material Duratool DT000083

Description
DESOLDERING WIRE, 1.5M; Braid Material:-; Width:3mm; Length:1.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING WIRE, 1.5M; Braid Material:-; Width:3mm; Length:1.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Wire, 1.5M; Braid Material Duratool - 24AC3936 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Wire, 1.5M; Braid Material Duratool
24AC3936
Desoldering Wire, 1.5M; Braid Material Duratool 24AC3936
DESOLDERING WIRE, 1.5M; Braid Material:-; Width:3mm; Length:1.5m; Product Range:- RoHS Compliant: Yes

DESOLDERING WIRE, 1.5M; Braid Material:-; Width:3mm; Length:1.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24AC3936
Product Name Desoldering Wire, 1.5M; Braid Material Duratool
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details