The Screwdriver Set, 5 Piece Rohs Compliant from Duratool includes a selection of essential screwdrivers designed for durability and comfort. The set features a two-color handle that provides a high torque grip and is ergonomically designed for user comfort. The handles are made from high-impact and oil-resistant plastic, ensuring longevity in various working conditions. The blades are constructed from S2 steel, which is known for its ability to handle increased torque, making this set suitable for demanding tasks. The kit contains five screwdrivers: slotted sizes of 4mm x 100mm and 5.5mm x 125mm, along with Phillips sizes PH1 x 100mm, PH2 x 125mm, and Pozidriv size PZ2 x 125mm. This set is ideal for engineers seeking reliable hand tools for assembly and maintenance tasks.
SCREWDRIVER SET, 5 PIECE ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23AJ6222 |
| Product Name | Screwdriver Set, 5 Piece Rohs Compliant Duratool |