The Blow Torch, part number D03362, has a maximum temperature of 1300°C and a run time of 45 minutes. Weighing 262g, it features piezo auto ignition, adjustable gas flow, and a safety lock for secure operation. This model is designed for continuous use and comes with a stand for stability. It requires a standard butane gas canister, which is not included. The product is also compliant with RoHS standards, making it suitable for various applications, including culinary uses.
BLOW TORCH, 262G, 1300DEG C, 45MIN ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 01AJ9717 |
| Product Name | Blow Torch, 262G, 1300Deg C, 45Min Rohs Compliant Duratool |