Newark, An Avnet Company Digital Multimeter, Hh, 10A, 600V; Dmm Functions Duratool D03124

Description
DIGITAL MULTIMETER, HH, 10A, 600V; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; No. of Digits:3.5; DMM Response Type:-; Display Count:2000; Range Selection:Auto; Voltage Measure DC Max:600V RoHS Compliant: Yes
Datasheet
Description
DIGITAL MULTIMETER, HH, 10A, 600V; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; No. of Digits:3.5; DMM Response Type:-; Display Count:2000; Range Selection:Auto; Voltage Measure DC Max:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Hh, 10A, 600V; Dmm Functions Duratool - 21AH3208 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter, Hh, 10A, 600V; Dmm Functions Duratool
21AH3208
Digital Multimeter, Hh, 10A, 600V; Dmm Functions Duratool 21AH3208
DIGITAL MULTIMETER, HH, 10A, 600V; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; No. of Digits:3.5; DMM Response Type:-; Display Count:2000; Range Selection:Auto; Voltage Measure DC Max:600V RoHS Compliant: Yes

DIGITAL MULTIMETER, HH, 10A, 600V; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; No. of Digits:3.5; DMM Response Type:-; Display Count:2000; Range Selection:Auto; Voltage Measure DC Max:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 21AH3208
Product Name Digital Multimeter, Hh, 10A, 600V; Dmm Functions Duratool
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meters - 1241959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Options & Features Battery powered
Standards and Certifications RoHS
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details