The Hand Crimp Tool, Hex, 6-50mm, is designed for crimping uninsulated copper tube connectors and copper lugs. It features a heavy-duty steel frame with tubular handles that are equipped with PVC grips for enhanced comfort during use. The tool has a length of 520mm and weighs 1.94kg, making it suitable for various applications requiring reliable crimping performance. It incorporates two rotating rings within the head, which are clearly marked with size indicators and lock into position, allowing for precise crimping across a range of sizes from 6 to 50mm². This tool is a practical choice for engineers needing a robust solution for crimping tasks.
HAND CRIMP, HEX, 6-50MM; Crimp Tool Type:Hand; For Use With:Copper Lugs & Un-insulated Copper Tube Connectors; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 83X7326 |
| Product Name | Hand Crimp, Hex, 6-50Mm; Crimp Tool Type Duratool |
| Tool Type | Crimper |