Newark, An Avnet Company 9 Hex Crimp Tool; Crimp Tool Type Duratool D03011

Description
9" HEX CRIMP TOOL; Crimp Tool Type:Hand; For Use With:RF Coaxial Connectors; Product Range:-; Crimp Capacity mm2 Max:9.12mm2; Crimp Capacity mm2 Min:8.2mm2; Length:220mm; Length, Imperial:9" RoHS Compliant: NA
Datasheet
Description
9" HEX CRIMP TOOL; Crimp Tool Type:Hand; For Use With:RF Coaxial Connectors; Product Range:-; Crimp Capacity mm2 Max:9.12mm2; Crimp Capacity mm2 Min:8.2mm2; Length:220mm; Length, Imperial:9" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Hex Crimp Tool; Crimp Tool Type Duratool - 83X7323 - Newark, An Avnet Company
Chicago, IL, United States
9 Hex Crimp Tool; Crimp Tool Type Duratool
83X7323
9 Hex Crimp Tool; Crimp Tool Type Duratool 83X7323
9" HEX CRIMP TOOL; Crimp Tool Type:Hand; For Use With:RF Coaxial Connectors; Product Range:-; Crimp Capacity mm2 Max:9.12mm2; Crimp Capacity mm2 Min:8.2mm2; Length:220mm; Length, Imperial:9" RoHS Compliant: NA

9" HEX CRIMP TOOL; Crimp Tool Type:Hand; For Use With:RF Coaxial Connectors; Product Range:-; Crimp Capacity mm2 Max:9.12mm2; Crimp Capacity mm2 Min:8.2mm2; Length:220mm; Length, Imperial:9" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 83X7323
Product Name 9 Hex Crimp Tool; Crimp Tool Type Duratool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1406504-3 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Insertion, Extraction - 2946-206-830-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type 251 Series
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details