FORCEPS, 6", STRAIGHT; Jaw Type:Straight Nose, Serrated Jaw; Material:Stainless Steel; Overall Length - Imperial:6"; Overall Length - Metric:152.4mm; Product Range:-; Overall Length:145mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83X7309 |
| Product Name | Forceps, 6, Straight; Jaw Type Duratool |