The Screwdriver, Pozi, 150Mm, PZ3 features a blade length of 150mm and an overall length of 270mm. It is designed with a Pozidriv tip size of PZ3, making it suitable for various fastening applications. The screwdriver includes a 2-component cushion handle that provides a soft grip for enhanced comfort during use. The blade is constructed from chrome vanadium steel, ensuring durability and resistance to wear. Additionally, the screwdriver has a hex shaft and a magnetic blade tip for improved functionality, along with a hanging hole for convenient storage.
SCREWDRIVER, POZI, 150MM, PZ3; Pozidriv Size:PZ3; Overall Length:270mm; Blade Length:150mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83X7280 |
| Product Name | Screwdriver, Pozi, 150Mm, Pz3; Pozidriv Size Duratool |