Newark, An Avnet Company Set Screw, Hex, M12 X 50Mm; Thread Size Imperial Duratool D02000X

Description
SET SCREW, HEX, M12 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Description
SET SCREW, HEX, M12 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M12 X 50Mm; Thread Size Imperial Duratool - 83X7244 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M12 X 50Mm; Thread Size Imperial Duratool
83X7244
Set Screw, Hex, M12 X 50Mm; Thread Size Imperial Duratool 83X7244
SET SCREW, HEX, M12 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M12 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7244
Product Name Set Screw, Hex, M12 X 50Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
3 mm Hex Key for M6 Setscrew, Qty 10 - HK030 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M6
View Details
Machine Screw - 335-1100-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details