Newark, An Avnet Company Set Screw, Hex, M12 X 35Mm; Thread Size Imperial Duratool D01998

Description
SET SCREW, HEX, M12 X 35MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:35mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Description
SET SCREW, HEX, M12 X 35MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:35mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Set Screw, Hex, M12 X 35Mm is a stainless steel fastener designed for high-quality performance applications. It features a hex head style, making it suitable for use in various mechanical assemblies. This product is part of a range of ISO metric hexagon head set screws that offer advantages over standard mild steel equivalents, particularly in outdoor conditions due to its corrosion resistance and maintenance-free properties. The set screw is sold in packs of 10, providing a convenient quantity for engineering projects.

Datasheet Summary
Powered by GS/AI

The Set Screw, Hex, M12 X 35Mm is a stainless steel fastener designed for high-quality performance applications. It features a hex head style, making it suitable for use in various mechanical assemblies. This product is part of a range of ISO metric hexagon head set screws that offer advantages over standard mild steel equivalents, particularly in outdoor conditions due to its corrosion resistance and maintenance-free properties. The set screw is sold in packs of 10, providing a convenient quantity for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M12 X 35Mm; Thread Size Imperial Duratool - 83X7242 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M12 X 35Mm; Thread Size Imperial Duratool
83X7242
Set Screw, Hex, M12 X 35Mm; Thread Size Imperial Duratool 83X7242
SET SCREW, HEX, M12 X 35MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:35mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M12 X 35MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:35mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7242
Product Name Set Screw, Hex, M12 X 35Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1086-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details