SET SCREW, HEX, M12 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:30mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 83X7241 |
| Product Name | Set Screw, Hex, M12 X 30Mm; Thread Size Imperial Duratool |
| Screw Type | Set Screw |
| Head Type | Hexagon Head; Other; Hex Head |
| Material | Steel; Stainless Steel; Stainless Steel |