Newark, An Avnet Company Set Screw, Hex, M12 X 25Mm; Thread Size Imperial Duratool D01996

Description
SET SCREW, HEX, M12 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Description
SET SCREW, HEX, M12 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M12 X 25Mm; Thread Size Imperial Duratool - 83X7240 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M12 X 25Mm; Thread Size Imperial Duratool
83X7240
Set Screw, Hex, M12 X 25Mm; Thread Size Imperial Duratool 83X7240
SET SCREW, HEX, M12 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M12 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M12; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7240
Product Name Set Screw, Hex, M12 X 25Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Cap Screw, 1 1/2 in. Long, Qty 25 - SH25S150 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details