Newark, An Avnet Company Set Screw, Hex, M10 X 25Mm; Thread Size Imperial Duratool D01993

Description
SET SCREW, HEX, M10 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M10; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Description
SET SCREW, HEX, M10 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M10; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M10 X 25Mm; Thread Size Imperial Duratool - 83X7237 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M10 X 25Mm; Thread Size Imperial Duratool
83X7237
Set Screw, Hex, M10 X 25Mm; Thread Size Imperial Duratool 83X7237
SET SCREW, HEX, M10 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M10; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M10 X 25MM; Thread Size - Imperial:-; Thread Size - Metric:M10; Screw Length:25mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7237
Product Name Set Screw, Hex, M10 X 25Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Setscrew, 20 mm Long, Qty 25 - SS6MS20 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details