Newark, An Avnet Company Set Screw, Hex, M8 X 50Mm; Thread Size Imperial Duratool D01992

Description
SET SCREW, HEX, M8 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Description
SET SCREW, HEX, M8 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M8 X 50Mm; Thread Size Imperial Duratool - 83X7236 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M8 X 50Mm; Thread Size Imperial Duratool
83X7236
Set Screw, Hex, M8 X 50Mm; Thread Size Imperial Duratool 83X7236
SET SCREW, HEX, M8 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M8 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7236
Product Name Set Screw, Hex, M8 X 50Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Dipsticks -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Dipstick
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details