Newark, An Avnet Company Set Screw, Hex, M8 X 40Mm; Thread Size Imperial Duratool D01991

Description
SET SCREW, HEX, M8 X 40MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Description
SET SCREW, HEX, M8 X 40MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M8 X 40Mm; Thread Size Imperial Duratool - 83X7235 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M8 X 40Mm; Thread Size Imperial Duratool
83X7235
Set Screw, Hex, M8 X 40Mm; Thread Size Imperial Duratool 83X7235
SET SCREW, HEX, M8 X 40MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M8 X 40MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:40mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7235
Product Name Set Screw, Hex, M8 X 40Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7865 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.7500 inch (19.05 mm)
View Details
Socket Screws - 1247293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details