Newark, An Avnet Company Ground Terminal, Brass, 0.382; Stud Size Imperial Duratool D01502

Description
GROUND TERMINAL, BRASS, 0.382"; Stud Size - Imperial:3/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.382" RoHS Compliant: Yes
Datasheet
Description
GROUND TERMINAL, BRASS, 0.382"; Stud Size - Imperial:3/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.382" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Terminal, Brass, 0.382; Stud Size Imperial Duratool - 24R6121 - Newark, An Avnet Company
Chicago, IL, United States
Ground Terminal, Brass, 0.382; Stud Size Imperial Duratool
24R6121
Ground Terminal, Brass, 0.382; Stud Size Imperial Duratool 24R6121
GROUND TERMINAL, BRASS, 0.382"; Stud Size - Imperial:3/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.382" RoHS Compliant: Yes

GROUND TERMINAL, BRASS, 0.382"; Stud Size - Imperial:3/8"; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.382" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 24R6121
Product Name Ground Terminal, Brass, 0.382; Stud Size Imperial Duratool
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Keystone Electronics Corp.
View Details